Producto Electric Corp. Standard Tie CV-380B

Description
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 500 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 500 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CV-380B - Producto Electric Corp.
Orangeburg, NY, USA
Standard Tie
CV-380B
Standard Tie CV-380B
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 15 INCH 15 LENGTH IN INCH 500 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 15 INCH
  • 15 LENGTH IN INCH
  • 500 STANDARD PACKAGE
  • NYLON 6/6 CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Cable Ties
Product Number CV-380B
Product Name Standard Tie
Length 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-295 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details