Producto Electric Corp. Standard Tie CV-292

Description
ONE PIECE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11-1/2 INCH 11.5 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11-1/2 INCH 11.5 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CV-292 - Producto Electric Corp.
Orangeburg, NY, USA
Standard Tie
CV-292
Standard Tie CV-292
ONE PIECE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11-1/2 INCH 11.5 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 11-1/2 INCH
  • 11.5 LENGTH IN INCH
  • 1000 STANDARD PACKAGE
  • NYLON 6/6 CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Cable Ties
Product Number CV-292
Product Name Standard Tie
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers