Producto Electric Corp. Standard Tie CV-140

Description
ONE PIECE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CV-140 - Producto Electric Corp.
Orangeburg, NY, USA
Standard Tie
CV-140
Standard Tie CV-140
ONE PIECE TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 5-1/2 INCH
  • 5.5 LENGTH IN INCH
  • 1000 STANDARD PACKAGE
  • NYLON 6/6 CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Cable Ties
Product Number CV-140
Product Name Standard Tie
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details