Producto Electric Corp. Flexible Cord/Cable Connector CG-75-A65090

Description
90 DEG TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 2.25 INCH L X 2.37 INCH H SIZE STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
Datasheet
Description
90 DEG TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 2.25 INCH L X 2.37 INCH H SIZE STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-75-A65090 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Cord/Cable Connector
CG-75-A65090
Flexible Cord/Cable Connector CG-75-A65090
90 DEG TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 2.25 INCH L X 2.37 INCH H SIZE STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
  • 90 DEG TYPE
  • STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL
  • 2.25 INCH L X 2.37 INCH H SIZE
  • STRAIN RELIEF APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.55 TO 0.65 INCH CORD SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • STANDARD PACKAGE 100
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number CG-75-A65090
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details