Producto Electric Corp. Flexible Cord/Cable Connector CG-75-A250

Description
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.22 INCH DIA X 1.34 INCH L SIZE STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.15 TO 0.25 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
Datasheet
Description
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.22 INCH DIA X 1.34 INCH L SIZE STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.15 TO 0.25 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-75-A250 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Cord/Cable Connector
CG-75-A250
Flexible Cord/Cable Connector CG-75-A250
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.22 INCH DIA X 1.34 INCH L SIZE STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.15 TO 0.25 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
  • STRAIGHT TYPE
  • STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL
  • 1.22 INCH DIA X 1.34 INCH L SIZE
  • STRAIN RELIEF APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.15 TO 0.25 INCH CORD SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • STANDARD PACKAGE 100
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number CG-75-A250
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details