Producto Electric Corp. Flexible Cord/Cable Connector CG-50-A560

Description
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.07 INCH DIA X 1.33 INCH L SIZE STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.45 TO 0.56 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
Datasheet
Description
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.07 INCH DIA X 1.33 INCH L SIZE STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.45 TO 0.56 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-50-A560 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Cord/Cable Connector
CG-50-A560
Flexible Cord/Cable Connector CG-50-A560
STRAIGHT TYPE STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL 1.07 INCH DIA X 1.33 INCH L SIZE STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.45 TO 0.56 INCH CORD SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C STANDARD PACKAGE 100
  • STRAIGHT TYPE
  • STEEL BODY, THERMOPLASTIC ELASTOMER BUSHING MATERIAL
  • 1.07 INCH DIA X 1.33 INCH L SIZE
  • STRAIN RELIEF APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.45 TO 0.56 INCH CORD SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • STANDARD PACKAGE 100
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number CG-50-A560
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details