Producto Electric Corp. Flexible Cord/Cable Connector CCC50

Description
STRAIGHT TYPE PVC MATERIAL 1/2 INCH THREAD SIZE (2) 14 AWG TO (3) 10 AWG/(2) 14 AWG TO (2) 12 AWG (NON METALLIC SHEATHED CABLE), 0.3 TO 0.6 INCH (FLEXIBLE CORD) CORD SIZE
Datasheet
Description
STRAIGHT TYPE PVC MATERIAL 1/2 INCH THREAD SIZE (2) 14 AWG TO (3) 10 AWG/(2) 14 AWG TO (2) 12 AWG (NON METALLIC SHEATHED CABLE), 0.3 TO 0.6 INCH (FLEXIBLE CORD) CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CCC50 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Cord/Cable Connector
CCC50
Flexible Cord/Cable Connector CCC50
STRAIGHT TYPE PVC MATERIAL 1/2 INCH THREAD SIZE (2) 14 AWG TO (3) 10 AWG/(2) 14 AWG TO (2) 12 AWG (NON METALLIC SHEATHED CABLE), 0.3 TO 0.6 INCH (FLEXIBLE CORD) CORD SIZE
  • STRAIGHT TYPE
  • PVC MATERIAL
  • 1/2 INCH THREAD SIZE
  • (2) 14 AWG TO (3) 10 AWG/(2) 14 AWG TO (2) 12 AWG (NON METALLIC SHEATHED CABLE), 0.3 TO 0.6 INCH (FLEXIBLE CORD) CORD SIZE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number CCC50
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details