Producto Electric Corp. Conduit Body CC-75A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.6 INCH L X 1.55 INCH W X 1.62 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 50
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.6 INCH L X 1.55 INCH W X 1.62 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CC-75A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
CC-75A
Conduit Body CC-75A
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.6 INCH L X 1.55 INCH W X 1.62 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 50
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 5.6 INCH L X 1.55 INCH W X 1.62 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number CC-75A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details