Producto Electric Corp. Conduit Body CC-100A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CC-100A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
CC-100A
Conduit Body CC-100A
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number CC-100A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Cable Conduit - 2500180-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Conduit - 8808281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details