Producto Electric Corp. Conduit Body C-400A

Description
SAND CAST ALUMINUM MATERIAL 15.5 INCH L X 5.35 INCH W X 5.55 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
SAND CAST ALUMINUM MATERIAL 15.5 INCH L X 5.35 INCH W X 5.55 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-400A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-400A
Conduit Body C-400A
SAND CAST ALUMINUM MATERIAL 15.5 INCH L X 5.35 INCH W X 5.55 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
  • SAND CAST ALUMINUM MATERIAL
  • 15.5 INCH L X 5.35 INCH W X 5.55 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-400A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details