Producto Electric Corp. Conduit Body C-350AE

Description
SAND CAST ALUMINUM MATERIAL 15.98 INCH L X 5.52 INCH W X 5.46 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
SAND CAST ALUMINUM MATERIAL 15.98 INCH L X 5.52 INCH W X 5.46 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-350AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-350AE
Conduit Body C-350AE
SAND CAST ALUMINUM MATERIAL 15.98 INCH L X 5.52 INCH W X 5.46 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
  • SAND CAST ALUMINUM MATERIAL
  • 15.98 INCH L X 5.52 INCH W X 5.46 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-350AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details