Producto Electric Corp. Conduit Body C-250A

Description
SAND CAST ALUMINUM MATERIAL 12.46 INCH L X 4.35 INCH W X 3.98 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
SAND CAST ALUMINUM MATERIAL 12.46 INCH L X 4.35 INCH W X 3.98 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-250A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-250A
Conduit Body C-250A
SAND CAST ALUMINUM MATERIAL 12.46 INCH L X 4.35 INCH W X 3.98 INCH H SIZE IMC/RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1
  • SAND CAST ALUMINUM MATERIAL
  • 12.46 INCH L X 4.35 INCH W X 3.98 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-250A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 6281457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Door kit
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details