Producto Electric Corp. Conduit Body C-200A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.4 INCH L X 3.15 INCH W X 3.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 5
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.4 INCH L X 3.15 INCH W X 3.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-200A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-200A
Conduit Body C-200A
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.4 INCH L X 3.15 INCH W X 3.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 5
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 10.4 INCH L X 3.15 INCH W X 3.44 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 5
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-200A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details