Producto Electric Corp. Conduit Body C-150A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-150A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-150A
Conduit Body C-150A
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-150A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 3 inch (76.2 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details