Producto Electric Corp. Conduit Body C-100AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.78 INCH W X 1.88 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.78 INCH W X 1.88 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-100AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-100AE
Conduit Body C-100AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.78 INCH W X 1.88 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 6.46 INCH L X 1.78 INCH W X 1.88 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-100AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details