Producto Electric Corp. Conduit Body C-100A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-100A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
C-100A
Conduit Body C-100A
DIE CAST COPPER FREE ALUMINUM MATERIAL 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STRAIGHT HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number C-100A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details