AC-50 -- CONDUIT BODY COVER
Producto Electric Corp.
Conduit Body Cover
AC-50
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL
3.93 INCH
1/2 INCH TRADE SIZE
INSTALLATION BLANK, SCREW
AC MODEL
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL
3.93 INCH
1/2 INCH TRADE SIZE
INSTALLATION BLANK, SCREW
AC MODEL
Datasheet
Suppliers
DIE CAST COPPER FREE ALUMINUM MATERIAL
3.93 INCH
1/2 INCH TRADE SIZE
INSTALLATION BLANK, SCREW
AC MODEL
- DIE CAST COPPER FREE ALUMINUM MATERIAL
- 3.93 INCH
- 1/2 INCH TRADE SIZE
- INSTALLATION BLANK, SCREW
- AC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AC-50 |
|
Product Name
|
Conduit Body Cover |
|
Fitting Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Nickel plated brass
View Details