Producto Electric Corp. Rigid/EMT Conduit Coupling 992

Description
DIE CAST ZINC MATERIAL 2.29 INCH IMC/RIGID CONDUIT USED ON 1.61 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 99 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.29 INCH IMC/RIGID CONDUIT USED ON 1.61 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 99 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 992 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
992
Rigid/EMT Conduit Coupling 992
DIE CAST ZINC MATERIAL 2.29 INCH IMC/RIGID CONDUIT USED ON 1.61 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 99 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.29 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1.61 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 99 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 992
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details