Producto Electric Corp. Rigid/EMT Conduit Coupling 991

Description
DIE CAST ZINC MATERIAL 2.06 INCH IMC/RIGID CONDUIT USED ON 1.34 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 99 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.06 INCH IMC/RIGID CONDUIT USED ON 1.34 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 99 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 991 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
991
Rigid/EMT Conduit Coupling 991
DIE CAST ZINC MATERIAL 2.06 INCH IMC/RIGID CONDUIT USED ON 1.34 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 99 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.06 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1.34 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 99 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 991
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details