972 -- RIGID/EMT CONDUIT CONNECTOR
Producto Electric Corp.
Rigid/EMT Conduit Connector
972
Description
DIE CAST ZINC MATERIAL
1.54 INCH
RIGID/IMC CONDUIT USED ON
0.49 INCH THREAD LENGTH
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION SET SCREW
Description
DIE CAST ZINC MATERIAL
1.54 INCH
RIGID/IMC CONDUIT USED ON
0.49 INCH THREAD LENGTH
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION SET SCREW
Datasheet
Suppliers
Rigid/EMT Conduit Connector
972
DIE CAST ZINC MATERIAL
1.54 INCH
RIGID/IMC CONDUIT USED ON
0.49 INCH THREAD LENGTH
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION SET SCREW
- DIE CAST ZINC MATERIAL
- 1.54 INCH
- RIGID/IMC CONDUIT USED ON
- 0.49 INCH THREAD LENGTH
- 100 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSTALLATION SET SCREW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
972 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Setscrew Connector; Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
External thread fitting
Size
0.6299 inch (16 mm)
Material
Stainless; 316 stainless steel
View Details