940 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Producto Electric Corp.
Armored Cable/Flex Conduit Connector
940
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
1.38 INCH
SCREW IN INSTALLATION
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
FLEX CONDUIT
SINGLE CABLE OPENING
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
1.38 INCH
SCREW IN INSTALLATION
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
FLEX CONDUIT
SINGLE CABLE OPENING
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
940
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
1.38 INCH
SCREW IN INSTALLATION
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
FLEX CONDUIT
SINGLE CABLE OPENING
- STRAIGHT TYPE
- DIE CAST ZINC MATERIAL
- 1.38 INCH
- SCREW IN INSTALLATION
- 500 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- FLEX CONDUIT
- SINGLE CABLE OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
940 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Fitting Type
|
Armored Cable/Flex Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Cap; Rubber end cap
Size
0.8268 inch (21 mm)
Material
Thermoplastic elastomer
View Details