RS Components, Ltd. Conduit Fittings 8726185

Description
conduit fitting rubber end cap 21mm
Request a Quote
Description
conduit fitting rubber end cap 21mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726185
Conduit Fittings 8726185
conduit fitting rubber end cap 21mm

conduit fitting rubber end cap 21mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726185
Product Name Conduit Fittings
Fitting Type Cap; Rubber end cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details