Producto Electric Corp. Rigid/EMT Conduit Nipple 831

Description
DIE CAST ZINC MATERIAL 2.56 INCH RIGID CONDUIT/IMC USED ON 1.15 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.56 INCH RIGID CONDUIT/IMC USED ON 1.15 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 831 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
831
Rigid/EMT Conduit Nipple 831
DIE CAST ZINC MATERIAL 2.56 INCH RIGID CONDUIT/IMC USED ON 1.15 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.56 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.15 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSTALLATION 3/4 INCH OFFSET, THREADED MALE
  • 83 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 831
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details