Producto Electric Corp. Armored Cable/Flex Conduit Connector 8-B

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.38 INCH (2) SCREW INSTALLATION 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.38 INCH (2) SCREW INSTALLATION 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 8-B - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
8-B
Armored Cable/Flex Conduit Connector 8-B
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.38 INCH (2) SCREW INSTALLATION 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.38 INCH
  • (2) SCREW INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • BX CABLE
  • DUPLEX CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 8-B
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details