Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 789

Description
MALLEABLE IRON MATERIAL 4.87 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet
Description
MALLEABLE IRON MATERIAL 4.87 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 789 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
789
Rigid/EMT Conduit Elbow Joint 789
MALLEABLE IRON MATERIAL 4.87 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEG BEND ANGLE
  • MALLEABLE IRON MATERIAL
  • 4.87 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 789
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details