Producto Electric Corp. Rigid/EMT Conduit Reducer 74ME

Description
MALLEABLE IRON MATERIAL 2.87 INCH DIA X 1.9 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED
Datasheet
Description
MALLEABLE IRON MATERIAL 2.87 INCH DIA X 1.9 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 74ME - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
74ME
Rigid/EMT Conduit Reducer 74ME
MALLEABLE IRON MATERIAL 2.87 INCH DIA X 1.9 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED
  • MALLEABLE IRON MATERIAL
  • 2.87 INCH DIA X 1.9 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • 20 STANDARD PACKAGE
  • INSTALLATION THREADED
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 74ME
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details