Producto Electric Corp. Rigid/EMT Conduit Combination Coupling 686

Description
DIE CAST ZINC MATERIAL 1.65 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 68 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.65 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 68 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 686 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Combination Coupling
686
Rigid/EMT Conduit Combination Coupling 686
DIE CAST ZINC MATERIAL 1.65 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 68 MODEL
  • DIE CAST ZINC MATERIAL
  • 1.65 INCH L SIZE
  • EMT CONDUIT/FLEXIBLE CONDUIT USED ON
  • SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 68 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 686
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details