Producto Electric Corp. Rigid/EMT Conduit Combination Coupling 685

Description
DIE CAST ZINC MATERIAL 1.35 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 500 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE APPLICABLE STANDARD NEMA FB-1 68 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.35 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 500 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE APPLICABLE STANDARD NEMA FB-1 68 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 685 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Combination Coupling
685
Rigid/EMT Conduit Combination Coupling 685
DIE CAST ZINC MATERIAL 1.35 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION 500 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE APPLICABLE STANDARD NEMA FB-1 68 MODEL
  • DIE CAST ZINC MATERIAL
  • 1.35 INCH L SIZE
  • EMT CONDUIT/FLEXIBLE CONDUIT USED ON
  • SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • 500 STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 68 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 685
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details