Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 673

Description
DIE CAST ZINC MATERIAL 1.97 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
Datasheet
Description
DIE CAST ZINC MATERIAL 1.97 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 673 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
673
Rigid/EMT Conduit Elbow Joint 673
DIE CAST ZINC MATERIAL 1.97 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
  • DIE CAST ZINC MATERIAL
  • 1.97 INCH DIA SIZE
  • RIGID CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • 20 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1, NEC
  • WITH GASKET
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 673
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details