Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 671EMT

Description
DIE CAST ZINC MATERIAL 1.22 INCH DIA SIZE EMT CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC
Datasheet
Description
DIE CAST ZINC MATERIAL 1.22 INCH DIA SIZE EMT CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 671EMT - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
671EMT
Rigid/EMT Conduit Elbow Joint 671EMT
DIE CAST ZINC MATERIAL 1.22 INCH DIA SIZE EMT CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC
  • DIE CAST ZINC MATERIAL
  • 1.22 INCH DIA SIZE
  • EMT CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1, NEC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 671EMT
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details