Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 651

Description
DIE CAST ZINC MATERIAL RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET
Datasheet
Description
DIE CAST ZINC MATERIAL RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 651 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
651
Rigid/EMT Conduit Elbow Joint 651
DIE CAST ZINC MATERIAL RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET
  • DIE CAST ZINC MATERIAL
  • RIGID CONDUIT USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • INCLUDES GASKET
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 651
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details