Producto Electric Corp. Armored Cable/Flex Conduit Connector 6

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL (1) SCREW INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL (1) SCREW INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 6 - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
6
Armored Cable/Flex Conduit Connector 6
STRAIGHT TYPE DIE CAST ZINC MATERIAL (1) SCREW INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT/METAL CLAD CABLE DUPLEX CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • (1) SCREW INSTALLATION
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • ARMORED CABLE/FLEX CONDUIT/METAL CLAD CABLE
  • DUPLEX CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 6
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details