Producto Electric Corp. Rigid/EMT Conduit Bushing 509

Description
PLASTIC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 4.62 INCH DIAMETER 105 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 4.62 INCH DIAMETER 105 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 509 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
509
Rigid/EMT Conduit Bushing 509
PLASTIC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 4.62 INCH DIAMETER 105 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 0.87 INCH
  • RIGID CONDUIT/IMC USED ON
  • 4.62 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 509
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details