Producto Electric Corp. Rigid/EMT Conduit Bushing 508

Description
PLASTIC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 4.1 INCH DIAMETER 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 3 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 4.1 INCH DIAMETER 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 3 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 508 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
508
Rigid/EMT Conduit Bushing 508
PLASTIC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 4.1 INCH DIAMETER 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 3 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 0.87 INCH
  • RIGID CONDUIT/IMC USED ON
  • 4.1 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 20 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 508
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details