Producto Electric Corp. Rigid/EMT Conduit Bushing 502

Description
PLASTIC MATERIAL 0.41 INCH RIGID CONDUIT/IMC USED ON 1.33 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 0.41 INCH RIGID CONDUIT/IMC USED ON 1.33 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 502 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
502
Rigid/EMT Conduit Bushing 502
PLASTIC MATERIAL 0.41 INCH RIGID CONDUIT/IMC USED ON 1.33 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 0.41 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.33 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 502
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details