Producto Electric Corp. Rigid/EMT Conduit Bushing 501

Description
PLASTIC MATERIAL 0.37 INCH RIGID CONDUIT/IMC USED ON 1.12 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 0.37 INCH RIGID CONDUIT/IMC USED ON 1.12 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 501 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
501
Rigid/EMT Conduit Bushing 501
PLASTIC MATERIAL 0.37 INCH RIGID CONDUIT/IMC USED ON 1.12 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 0.37 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.12 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 501
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details