44 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Producto Electric Corp.
Armored Cable/Flex Conduit Connector
44
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
3.93 INCH
40 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
3.93 INCH
40 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
44
90 DEG TYPE
DIE CAST ZINC MATERIAL
3.93 INCH
40 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 3.93 INCH
- 40 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- ARMORED CABLE/FLEX CONDUIT
- SINGLE CABLE OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
44 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Fitting Type
|
Armored Cable/Flex Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details
Fitting Type
Coupling; Flange; Flange coupler
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details