Producto Electric Corp. Rigid/EMT Conduit Coupling 381

Description
MALLEABLE IRON MATERIAL 3.42 INCH IMC/RIGID CONDUIT USED ON 6.86 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 38 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3.42 INCH IMC/RIGID CONDUIT USED ON 6.86 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 381 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
381
Rigid/EMT Conduit Coupling 381
MALLEABLE IRON MATERIAL 3.42 INCH IMC/RIGID CONDUIT USED ON 6.86 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 38 MODEL
  • MALLEABLE IRON MATERIAL
  • 3.42 INCH
  • IMC/RIGID CONDUIT USED ON
  • 6.86 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 381
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details