Producto Electric Corp. Rigid/EMT Conduit Coupling 379SPC

Description
MALLEABLE IRON MATERIAL 6.25 INCH IMC/RIGID CONDUIT USED ON 3.46 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 6.25 INCH IMC/RIGID CONDUIT USED ON 3.46 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 379SPC - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
379SPC
Rigid/EMT Conduit Coupling 379SPC
MALLEABLE IRON MATERIAL 6.25 INCH IMC/RIGID CONDUIT USED ON 3.46 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 6.25 INCH
  • IMC/RIGID CONDUIT USED ON
  • 3.46 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SLIP ON
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 379SPC
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details