Producto Electric Corp. Rigid/EMT Conduit Coupling 376SPC

Description
MALLEABLE IRON MATERIAL 4.36 INCH IMC/RIGID CONDUIT USED ON 3.08 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 4.36 INCH IMC/RIGID CONDUIT USED ON 3.08 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 376SPC - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
376SPC
Rigid/EMT Conduit Coupling 376SPC
MALLEABLE IRON MATERIAL 4.36 INCH IMC/RIGID CONDUIT USED ON 3.08 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 4.36 INCH
  • IMC/RIGID CONDUIT USED ON
  • 3.08 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SLIP ON
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 376SPC
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details