Producto Electric Corp. Rigid/EMT Conduit Coupling 375SPC

Description
MALLEABLE IRON MATERIAL 3.59 INCH IMC/RIGID CONDUIT USED ON 2.05 INCH DIAMETER 25 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3.59 INCH IMC/RIGID CONDUIT USED ON 2.05 INCH DIAMETER 25 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 375SPC - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
375SPC
Rigid/EMT Conduit Coupling 375SPC
MALLEABLE IRON MATERIAL 3.59 INCH IMC/RIGID CONDUIT USED ON 2.05 INCH DIAMETER 25 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION SLIP ON 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 3.59 INCH
  • IMC/RIGID CONDUIT USED ON
  • 2.05 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SLIP ON
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 375SPC
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details