Producto Electric Corp. Rigid/EMT Conduit Coupling 374

Description
STEEL MATERIAL 1.74 INCH IMC/RIGID CONDUIT USED ON 2.37 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
STEEL MATERIAL 1.74 INCH IMC/RIGID CONDUIT USED ON 2.37 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 374 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
374
Rigid/EMT Conduit Coupling 374
STEEL MATERIAL 1.74 INCH IMC/RIGID CONDUIT USED ON 2.37 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • STEEL MATERIAL
  • 1.74 INCH
  • IMC/RIGID CONDUIT USED ON
  • 2.37 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 374
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details