RS Components, Ltd. Conduit Fittings 2687453

Description
Flexicon MP-32-M32B Conduit Fitting
Request a Quote
Description
Flexicon MP-32-M32B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687453
Conduit Fittings 2687453
Flexicon MP-32-M32B Conduit Fitting

Flexicon MP-32-M32B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687453
Product Name Conduit Fittings
Size 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details