Producto Electric Corp. Rigid/EMT Conduit Coupling 372

Description
STEEL MATERIAL 1.73 INCH IMC/RIGID CONDUIT USED ON 1.87 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
STEEL MATERIAL 1.73 INCH IMC/RIGID CONDUIT USED ON 1.87 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 372 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
372
Rigid/EMT Conduit Coupling 372
STEEL MATERIAL 1.73 INCH IMC/RIGID CONDUIT USED ON 1.87 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • STEEL MATERIAL
  • 1.73 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1.87 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 372
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details