Producto Electric Corp. Rigid/EMT Conduit Coupling 371

Description
STEEL MATERIAL 1.53 INCH IMC/RIGID CONDUIT USED ON 1.58 INCH DIAMETER 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
STEEL MATERIAL 1.53 INCH IMC/RIGID CONDUIT USED ON 1.58 INCH DIAMETER 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 371 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
371
Rigid/EMT Conduit Coupling 371
STEEL MATERIAL 1.53 INCH IMC/RIGID CONDUIT USED ON 1.58 INCH DIAMETER 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • STEEL MATERIAL
  • 1.53 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1.58 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 371
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details