362M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
362M
Description
MALLEABLE IRON MATERIAL
1 INCH
RIGID CONDUIT/IMC USED ON
6.25 INCH DIAMETER
5 STANDARD PACKAGE
5 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
Description
MALLEABLE IRON MATERIAL
1 INCH
RIGID CONDUIT/IMC USED ON
6.25 INCH DIAMETER
5 STANDARD PACKAGE
5 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
362M
MALLEABLE IRON MATERIAL
1 INCH
RIGID CONDUIT/IMC USED ON
6.25 INCH DIAMETER
5 STANDARD PACKAGE
5 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
- MALLEABLE IRON MATERIAL
- 1 INCH
- RIGID CONDUIT/IMC USED ON
- 6.25 INCH DIAMETER
- 5 STANDARD PACKAGE
- 5 INCH TRADE SIZE
- INSTALLATION THREADED FEMALE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
362M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Lock ring
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details