Producto Electric Corp. Rigid/EMT Conduit Nipple 339

Description
MALLEABLE IRON MATERIAL 1.68 INCH RIGID CONDUIT/IMC USED ON 4.37 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.68 INCH RIGID CONDUIT/IMC USED ON 4.37 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 339 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
339
Rigid/EMT Conduit Nipple 339
MALLEABLE IRON MATERIAL 1.68 INCH RIGID CONDUIT/IMC USED ON 4.37 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • MALLEABLE IRON MATERIAL
  • 1.68 INCH
  • RIGID CONDUIT/IMC USED ON
  • 4.37 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 339
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details