Producto Electric Corp. Rigid/EMT Conduit Nipple 337

Description
MALLEABLE IRON MATERIAL 1.41 INCH RIGID CONDUIT/IMC USED ON 2.88 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.41 INCH RIGID CONDUIT/IMC USED ON 2.88 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 337 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
337
Rigid/EMT Conduit Nipple 337
MALLEABLE IRON MATERIAL 1.41 INCH RIGID CONDUIT/IMC USED ON 2.88 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • MALLEABLE IRON MATERIAL
  • 1.41 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2.88 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 337
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details