Producto Electric Corp. Rigid/EMT Conduit Nipple 336

Description
MALLEABLE IRON MATERIAL 1.13 INCH RIGID CONDUIT/IMC USED ON 2.41 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.13 INCH RIGID CONDUIT/IMC USED ON 2.41 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 336 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
336
Rigid/EMT Conduit Nipple 336
MALLEABLE IRON MATERIAL 1.13 INCH RIGID CONDUIT/IMC USED ON 2.41 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • MALLEABLE IRON MATERIAL
  • 1.13 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2.41 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 336
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details