Producto Electric Corp. Rigid/EMT Conduit Nipple 335

Description
DIE CAST ZINC MATERIAL 0.9 INCH RIGID CONDUIT/IMC USED ON 2.05 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.9 INCH RIGID CONDUIT/IMC USED ON 2.05 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 335 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
335
Rigid/EMT Conduit Nipple 335
DIE CAST ZINC MATERIAL 0.9 INCH RIGID CONDUIT/IMC USED ON 2.05 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.9 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2.05 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 335
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details